TE Connectivity Quick Connects, Quick Disconnect Connectors 444335-1

Description
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A111199TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111199TR-ND
Quick Connects, Quick Disconnect Connectors A111199TR-ND
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
444335-1
Terminals 444335-1
Terminals RECEPT FASTON 6 35

Terminals RECEPT FASTON 6 35

Buy Now Datasheet
Female Quick Disconnect, 17-13Awg; Product Range Amp - Te Connectivity - 18R7635 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 17-13Awg; Product Range Amp - Te Connectivity
18R7635
Female Quick Disconnect, 17-13Awg; Product Range Amp - Te Connectivity 18R7635
FEMALE QUICK DISCONNECT, 17-13AWG; Product Range:FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.031"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 17-13AWG; Product Range:FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.031"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111199TR-ND 444335-1 18R7635
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Quick Disconnect, 17-13Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products