TE Connectivity
Connector Contacts
444179-1
Description
Configuration Features Compatible With Wire & Cable Type : FFC
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 2.54 - 3.81 MM [.1 - .15 INCH ] Wire Size (MMSQ) : .51 - .05 Wire Size (AWG) : 20 - 30
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : FFC
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 2.54 - 3.81 MM [.1 - .15 INCH ] Wire Size (MMSQ) : .51 - .05 Wire Size (AWG) : 20 - 30
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : FFC
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 2.54 - 3.81 MM [.1 - .15 INCH ] Wire Size (MMSQ) : .51 - .05 Wire Size (AWG) : 20 - 30
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : FFC
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Socket
- Contact Underplating Material : Nickel
Dimensions
- Compatible Insulation Diameter Range : 2.54 - 3.81 MM [.1 - .15 INCH ]
- Wire Size (MMSQ) : .51 - .05
- Wire Size (AWG) : 20 - 30
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
444179-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
8 AWG
View Details