TE Connectivity Automotive Terminals 444082-2

Description
Contact Features Crimp Type : F-Crimp Terminal Type : Socket Dimensions Tab Length : 8.35 MM  [.328 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Terminal Type : Socket Dimensions Tab Length : 8.35 MM  [.328 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 444082-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
444082-2
Automotive Terminals 444082-2
Contact Features Crimp Type : F-Crimp Terminal Type : Socket Dimensions Tab Length : 8.35 MM  [.328 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Crimp Type : F-Crimp
  • Terminal Type : Socket

Dimensions


  • Tab Length : 8.35 MM  [.328 INCH ]
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 444082-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data