TE Connectivity Special Purpose Terminals 444070-2

Description
Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Product Length : 20.1 MM  [.791 INCH ] Stud Diameter : 4 MM  [.157 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Product Length : 20.1 MM  [.791 INCH ] Stud Diameter : 4 MM  [.157 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 444070-2 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
444070-2
Special Purpose Terminals 444070-2
Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Product Length : 20.1 MM  [.791 INCH ] Stud Diameter : 4 MM  [.157 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Special Purpose Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 20.1 MM  [.791 INCH ]
  • Stud Diameter : 4 MM  [.157 INCH ]
  • Terminal Material Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - .9
  • Wire Size (AWG) : 20 - 18

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 3500

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 444070-2
Product Name Special Purpose Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details