TE Connectivity Special Purpose Terminals 444069-2

Description
Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Product Length : 20.1 MM  [.791 INCH ] Stud Diameter : 4 MM  [.157 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Product Length : 20.1 MM  [.791 INCH ] Stud Diameter : 4 MM  [.157 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 444069-2 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
444069-2
Special Purpose Terminals 444069-2
Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Product Length : 20.1 MM  [.791 INCH ] Stud Diameter : 4 MM  [.157 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 3500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Special Purpose Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 20.1 MM  [.791 INCH ]
  • Stud Diameter : 4 MM  [.157 INCH ]
  • Terminal Material Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - .9
  • Wire Size (AWG) : 20 - 18

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 3500

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 444069-2
Product Name Special Purpose Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details