TE Connectivity Ring Terminals 444025-1

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.9 MM , 3.8 MM  [.114 INCH , .149 INCH ] Compatible Insulation Diameter (Max) : 4.29 MM  [.169 INCH ] Compatible Insulation Diameter Range : 3.2 - 4.3 MM  [.125 - .169 INCH ] Product Length : 26.2 MM  [1.031 INCH ] Stud Diameter : 8 MM  [.314 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8233 - 13091 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.9 MM , 3.8 MM  [.114 INCH , .149 INCH ] Compatible Insulation Diameter (Max) : 4.29 MM  [.169 INCH ] Compatible Insulation Diameter Range : 3.2 - 4.3 MM  [.125 - .169 INCH ] Product Length : 26.2 MM  [1.031 INCH ] Stud Diameter : 8 MM  [.314 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8233 - 13091 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 444025-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
444025-1
Ring Terminals 444025-1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.9 MM , 3.8 MM  [.114 INCH , .149 INCH ] Compatible Insulation Diameter (Max) : 4.29 MM  [.169 INCH ] Compatible Insulation Diameter Range : 3.2 - 4.3 MM  [.125 - .169 INCH ] Product Length : 26.2 MM  [1.031 INCH ] Stud Diameter : 8 MM  [.314 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8233 - 13091 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 2.9 MM , 3.8 MM  [.114 INCH , .149 INCH ]
  • Compatible Insulation Diameter (Max) : 4.29 MM  [.169 INCH ]
  • Compatible Insulation Diameter Range : 3.2 - 4.3 MM  [.125 - .169 INCH ]
  • Product Length : 26.2 MM  [1.031 INCH ]
  • Stud Diameter : 8 MM  [.314 INCH ]
  • Tongue Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 9
  • Wire Size (CMA) : 8233 - 13091

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 444025-1
Product Name Ring Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details