TE Connectivity Ring Terminals 444024-4

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 1.2 MM  [.047 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.055 - .09 INCH ] Product Length : 26.2 MM  [1.031 INCH ] Stud Diameter : 8 MM  [.314 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 1.2 MM  [.047 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.055 - .09 INCH ] Product Length : 26.2 MM  [1.031 INCH ] Stud Diameter : 8 MM  [.314 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 444024-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
444024-4
Ring Terminals 444024-4
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 1.2 MM  [.047 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.055 - .09 INCH ] Product Length : 26.2 MM  [1.031 INCH ] Stud Diameter : 8 MM  [.314 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.8 MM , 1.2 MM  [.047 INCH , .07 INCH ]
  • Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ]
  • Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.055 - .09 INCH ]
  • Product Length : 26.2 MM  [1.031 INCH ]
  • Stud Diameter : 8 MM  [.314 INCH ]
  • Tongue Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 1021 - 2048

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 444024-4
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details