TE Connectivity Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity 444017-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity - 68AH8385 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity
68AH8385
Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity 68AH8385
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8385
Product Name Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details