TE Connectivity D-Shaped Connectors 443976-5

Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Shell Plating Material : Cadmium Configuration Features Number of Positions : 50 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Shell Plating Material : Cadmium Configuration Features Number of Positions : 50 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 443976-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
443976-5
D-Shaped Connectors 443976-5
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Shell Plating Material : Cadmium Configuration Features Number of Positions : 50 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18277-1
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 50
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Brass, Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .76 MM  [.03 INCH ]
  • Termination Post & Tail Length : 4.78 MM  [.188 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 443976-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
443976-5
M24308 rectangular 443976-5
AMPLIMITE,ASY,RCPT,P OSTD,109,5

AMPLIMITE,ASY,RCPT,POSTD,109,5

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
443976-5
M24308 rectangular 443976-5
M24308 rectangular

M24308 rectangular

Buy Now
Connector, D Sub, Receptacle, 50 Position; Gender Amp - Te Connectivity - 13H4544 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 50 Position; Gender Amp - Te Connectivity
13H4544
Connector, D Sub, Receptacle, 50 Position; Gender Amp - Te Connectivity 13H4544
CONNECTOR, D SUB, RECEPTACLE, 50 POSITION; Gender:Receptacle; Product Range:AMPLIMITE 109 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass, Beryllium Copper RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 50 POSITION; Gender:Receptacle; Product Range:AMPLIMITE 109 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass, Beryllium Copper RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443976-5 443976-5 13H4544
Product Name D-Shaped Connectors M24308 rectangular Connector, D Sub, Receptacle, 50 Position; Gender Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB D-Sub Connectors - 1-1740196-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A26667-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
D-Sub, D-Shaped Connector Backshells, Hoods - A101878-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details
Rectangular Connector Contacts - A25948TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers