TE Connectivity D-Shaped Connectors 443976-3

Description
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 443976-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
443976-3
D-Shaped Connectors 443976-3
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18275-1
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 25
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper, Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .76 MM  [.03 INCH ]
  • Termination Post & Tail Length : 4.78 MM  [.188 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 443976-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
443976-3
M24308 rectangular 443976-3
AMPLIMITE,ASY,RCPT,P OSTD,109,3

AMPLIMITE,ASY,RCPT,POSTD,109,3

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
443976-3
M24308 rectangular 443976-3
M24308 rectangular

M24308 rectangular

Buy Now
Singapore, Singapore
Electronic Connector
439-443976-3
Electronic Connector 439-443976-3
25 Pos D-Sub Receptacle, Female, Gold, 4.78mm Post, TH Product overview: 443976-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-443976-3 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Receptacle, Female, Gold, 4.78mm Post, TH Product overview: 443976-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-443976-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ampli,assy,rcpt,posted,109,3 Rohs Compliant Amp - Te Connectivity - 13H4543 - Newark, An Avnet Company
Chicago, IL, United States
Ampli,assy,rcpt,posted,109,3 Rohs Compliant Amp - Te Connectivity
13H4543
Ampli,assy,rcpt,posted,109,3 Rohs Compliant Amp - Te Connectivity 13H4543
AMPLI,ASSY,RCPT,POST ED,109,3 ROHS COMPLIANT: NO

AMPLI,ASSY,RCPT,POSTED,109,3 ROHS COMPLIANT: NO

Supplier's Site
D Sub Connector, Rcpt, 25Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH9460 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, 25Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH9460
D Sub Connector, Rcpt, 25Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH9460
D SUB CONNECTOR, RCPT, 25POS, SOLDER ROHS COMPLIANT: NO

D SUB CONNECTOR, RCPT, 25POS, SOLDER ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443976-3 443976-3 439-443976-3 13H4543
Product Name D-Shaped Connectors M24308 rectangular Electronic Connector Ampli,assy,rcpt,posted,109,3 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114707-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28492-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers