TE Connectivity RF Contacts 443971-1

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Pin Electrical Characteristics Impedance (OHM) : 75 Identification Marking Contact Color Code : None Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Pin Electrical Characteristics Impedance (OHM) : 75 Identification Marking Contact Color Code : None Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 443971-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
443971-1
RF Contacts 443971-1
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Pin Electrical Characteristics Impedance (OHM) : 75 Identification Marking Contact Color Code : None Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp

Body Features


  • Contact Removal Style : Rear Release/Rear Remove
  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 5
  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 75

Identification Marking


  • Contact Color Code : None

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Termination Features


  • Termination Method to Wire & Cable : O-Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 443971-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Automotive Terminals - 1062-14-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Automotive Terminals - 1-1418813-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details