TE Connectivity ™ Unclassified - 443815-1 443815-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 877087-443815-1 Features: 24 AWG Micro-Miniature LGH, Receptacle, 3 pos to Individual Wire Leads - 11.31" (287.274mm) Package: Bulk Family Name: 443815 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.60.2000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 877087-443815-1 Features: 24 AWG Micro-Miniature LGH, Receptacle, 3 pos to Individual Wire Leads - 11.31" (287.274mm) Package: Bulk Family Name: 443815 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.60.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 443815-1 - 877087-443815-1 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 443815-1
877087-443815-1
Unclassified - 443815-1 877087-443815-1
Manufacturer: TE Connectivity Win Source Part Number: 877087-443815-1 Features: 24 AWG Micro-Miniature LGH, Receptacle, 3 pos to Individual Wire Leads - 11.31" (287.274mm) Package: Bulk Family Name: 443815 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.60.2000

Manufacturer: TE Connectivity
Win Source Part Number: 877087-443815-1
Features: 24 AWG Micro-Miniature LGH, Receptacle, 3 pos to Individual Wire Leads - 11.31" (287.274mm)
Package: Bulk
Family Name: 443815
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.60.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 877087-443815-1
Product Name Unclassified - 443815-1
Unlock Full Specs
to access all available technical data