TE Connectivity Splices 443455-000

Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 15 MM  [.59 INCH ] Product Length : 46 MM  [1.8 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 15 MM  [.59 INCH ] Product Length : 46 MM  [1.8 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 443455-000 - TE Connectivity
Berwyn, PA, United States
Splices
443455-000
Splices 443455-000
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 15 MM  [.59 INCH ] Product Length : 46 MM  [1.8 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 15 MM  [.59 INCH ]
  • Product Length : 46 MM  [1.8 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 443455-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details