TE Connectivity Multicore Cable 443439-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire Color (Base) : White, Black Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Insulation Diameter : 1.73 MM  [.068 INCH ] Outside Cable Diameter : 3.45 MM  [.136 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Wire Color (Base) : White, Black Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Insulation Diameter : 1.73 MM  [.068 INCH ] Outside Cable Diameter : 3.45 MM  [.136 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 443439-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
443439-000
Multicore Cable 443439-000
Body Features Conductor Material : Silver-Coated Copper Wire Color (Base) : White, Black Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Insulation Diameter : 1.73 MM  [.068 INCH ] Outside Cable Diameter : 3.45 MM  [.136 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire Color (Base) : White, Black

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Insulation Diameter : 1.73 MM  [.068 INCH ]
  • Outside Cable Diameter : 3.45 MM  [.136 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : No

Product Type Features


  • Cable Style : Primary
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 443439-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0237813001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 148583-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 0360983001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers