TE Connectivity Connector Hardware, Mounts, Locks & Retainers 443279-3

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Product Length : 6.25 MM  [.246 INCH ] Mechanical Attachment Product Plating Finish : Hexavalent Chromate Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Spacer Hardware Accessory Function : Mounting
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Product Length : 6.25 MM  [.246 INCH ] Mechanical Attachment Product Plating Finish : Hexavalent Chromate Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Spacer Hardware Accessory Function : Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 443279-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
443279-3
Connector Hardware, Mounts, Locks & Retainers 443279-3
Body Features Primary Product Material : Aluminum Alloy Dimensions Product Length : 6.25 MM  [.246 INCH ] Mechanical Attachment Product Plating Finish : Hexavalent Chromate Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Spacer Hardware Accessory Function : Mounting

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Product Length : 6.25 MM  [.246 INCH ]

Mechanical Attachment


  • Product Plating Finish : Hexavalent Chromate
  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Spacer
  • Hardware Accessory Function : Mounting
Buy Now
D-Sub Connectors - 443279-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
443279-3
D-Sub Connectors 443279-3
SPACER,LOW PROFILE,PLTD,BULK

SPACER,LOW PROFILE,PLTD,BULK

Buy Now
Spacer,low Profile,pltd,bulk Amp - Te Connectivity - 48J6342 - Newark, An Avnet Company
Chicago, IL, United States
Spacer,low Profile,pltd,bulk Amp - Te Connectivity
48J6342
Spacer,low Profile,pltd,bulk Amp - Te Connectivity 48J6342
SPACER,LOW PROFILE,PLTD,BULK

SPACER,LOW PROFILE,PLTD,BULK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443279-3 443279-3 48J6342
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Spacer,low Profile,pltd,bulk Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1218128-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 to 10.0 amps
View Details
D-Sub Connectors - 1-1393738-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers