TE Connectivity Rack & Panel Connectors 443197-1

Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 3 Contact Features Contact Arrangement Code (Module A) : 32C2 Contact Arrangement Code (Module B) : 67 Contact Arrangement Code (Module C) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Rack & Panel Connector Contact Style : Coax Signal Contacts : With Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : Size 15 coax contacts not included and must be ordered separately Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes Shell Mounting Modification : 0
Request a Quote
Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 3 Contact Features Contact Arrangement Code (Module A) : 32C2 Contact Arrangement Code (Module B) : 67 Contact Arrangement Code (Module C) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Rack & Panel Connector Contact Style : Coax Signal Contacts : With Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : Size 15 coax contacts not included and must be ordered separately Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes Shell Mounting Modification : 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 443197-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
443197-1
Rack & Panel Connectors 443197-1
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 3 Contact Features Contact Arrangement Code (Module A) : 32C2 Contact Arrangement Code (Module B) : 67 Contact Arrangement Code (Module C) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Rack & Panel Connector Contact Style : Coax Signal Contacts : With Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : Size 15 coax contacts not included and must be ordered separately Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes Shell Mounting Modification : 0

Body Features


  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Keying Code : 1
  • Number of Inserts : 3

Contact Features


  • Contact Arrangement Code (Module A) : 32C2
  • Contact Arrangement Code (Module B) : 67
  • Contact Arrangement Code (Module C) : 32C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Rack & Panel Connector Contact Style : Coax
  • Signal Contacts : With

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Comment : Size 15 coax contacts not included and must be ordered separately
  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : Yes
  • Shell Mounting Modification : 0
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 443197-1
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details