TE Connectivity Rack & Panel Connectors 443150-1

Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 5 Number of Inserts : 3 Number of Positions : 96 Contact Features Contact Arrangement Code (Module A) : 32C4 Contact Arrangement Code (Module B) : 32C4 Contact Arrangement Code (Module C) : 32C4 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 4 Connector Mounting Type : Panel Mount Hardware Type : Clinch Nuts Panel Mount Feature Type : Clinch Nut Screw & Hole Thread Size : 14702 Other Comment : Coaxial contacts included. Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Shell Mounting Modification : 1
Request a Quote
Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 5 Number of Inserts : 3 Number of Positions : 96 Contact Features Contact Arrangement Code (Module A) : 32C4 Contact Arrangement Code (Module B) : 32C4 Contact Arrangement Code (Module C) : 32C4 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 4 Connector Mounting Type : Panel Mount Hardware Type : Clinch Nuts Panel Mount Feature Type : Clinch Nut Screw & Hole Thread Size : 14702 Other Comment : Coaxial contacts included. Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Shell Mounting Modification : 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 443150-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
443150-1
Rack & Panel Connectors 443150-1
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 5 Number of Inserts : 3 Number of Positions : 96 Contact Features Contact Arrangement Code (Module A) : 32C4 Contact Arrangement Code (Module B) : 32C4 Contact Arrangement Code (Module C) : 32C4 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 4 Connector Mounting Type : Panel Mount Hardware Type : Clinch Nuts Panel Mount Feature Type : Clinch Nut Screw & Hole Thread Size : 14702 Other Comment : Coaxial contacts included. Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Shell Mounting Modification : 1

Body Features


  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Keying Code : 5
  • Number of Inserts : 3
  • Number of Positions : 96

Contact Features


  • Contact Arrangement Code (Module A) : 32C4
  • Contact Arrangement Code (Module B) : 32C4
  • Contact Arrangement Code (Module C) : 32C4
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Pin
  • Signal Contacts : With

Mechanical Attachment


  • Clinch Nut Quantity : 4
  • Connector Mounting Type : Panel Mount
  • Hardware Type : Clinch Nuts
  • Panel Mount Feature Type : Clinch Nut
  • Screw & Hole Thread Size : 14702

Other


  • Comment : Coaxial contacts included.
  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Shell Mounting Modification : 1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 443150-1
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products