TE Connectivity Board Level Pressure Sensors 4425-030D

Description
Dimensions Dimensions : 15.2 x 13.7 MM  [.59 x .53 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 12 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.15% Span Non-Linearity Output/Span : 90mV Pressure (PSI) : 30 Other Options : No Coating Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.068
Request a Quote
Description
Dimensions Dimensions : 15.2 x 13.7 MM  [.59 x .53 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 12 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.15% Span Non-Linearity Output/Span : 90mV Pressure (PSI) : 30 Other Options : No Coating Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.068
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 4425-030D - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
4425-030D
Board Level Pressure Sensors 4425-030D
Dimensions Dimensions : 15.2 x 13.7 MM  [.59 x .53 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 12 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.15% Span Non-Linearity Output/Span : 90mV Pressure (PSI) : 30 Other Options : No Coating Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2.068

Dimensions


  • Dimensions : 15.2 x 13.7 MM  [.59 x .53 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 12

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.15% Span Non-Linearity
  • Output/Span : 90mV
  • Pressure (PSI) : 30

Other


  • Options : No Coating

Packaging Features


  • Board Level Pressure Sensor Package : 6 pin DIL

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 2.068
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4425-030D
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215489-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 11025789-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10206746-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10200699-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details