TE Connectivity High Speed Digital & Data Cable 440672-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad F Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 4.57 MM  [.18 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 6.17 MM  [.243 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad F Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 4.57 MM  [.18 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 6.17 MM  [.243 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440672-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440672-000
High Speed Digital & Data Cable 440672-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad F Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 4.57 MM  [.18 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 6.17 MM  [.243 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad F
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 4.57 MM  [.18 INCH ]
  • Conductor Diameter Range : 1.02 MM  [.04 INCH ]
  • Outside Cable Diameter : 6.17 MM  [.243 INCH ]
  • Wire Size (MMSQ) : .5176
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Capacitance : .0000171 PFM  [17.1 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US, UK

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number 440672-000 440672-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 931901-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Cable Assemblies - 2016693-2 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
6 suppliers
RF Cable Assemblies - 1064559-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers