Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3 MM , 4.5 MM [.177 INCH , .118 INCH ] Compatible Insulation Diameter (Max) : 3.11 MM [.122 INCH ] Product Length : 16.76 MM [.66 INCH ] Stud Diameter : 4.4 MM [.173 INCH ] Tongue Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 2600
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3 MM , 4.5 MM [.177 INCH , .118 INCH ] Compatible Insulation Diameter (Max) : 3.11 MM [.122 INCH ] Product Length : 16.76 MM [.66 INCH ] Stud Diameter : 4.4 MM [.173 INCH ] Tongue Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 2600
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3 MM , 4.5 MM [.177 INCH , .118 INCH ] Compatible Insulation Diameter (Max) : 3.11 MM [.122 INCH ] Product Length : 16.76 MM [.66 INCH ] Stud Diameter : 4.4 MM [.173 INCH ] Tongue Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 2600
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Contact Underplating Material : None
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 3 MM , 4.5 MM [.177 INCH , .118 INCH ]
Compatible Insulation Diameter (Max) : 3.11 MM [.122 INCH ]
Product Length : 16.76 MM [.66 INCH ]
Stud Diameter : 4.4 MM [.173 INCH ]
Tongue Thickness : .51 MM [.02 INCH ]
Wire Size (MMSQ) : .5 - 1.3
Wire Size (AWG) : 20 - 16
Wire Size (CMA) : 1000 - 2600
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip/Reel
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : Circular/Oval
Stud Size : M4, #8
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]