TE Connectivity Mini PCI Express & mSATA 440360-2

Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 124 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICM) : .25 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .31 Stack Height : 7.95 MM  [.27 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : Mini PCI UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Tray is transparent. Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 124 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICM) : .25 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .31 Stack Height : 7.95 MM  [.27 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : Mini PCI UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Tray is transparent. Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 440360-2 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
440360-2
Mini PCI Express & mSATA 440360-2
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 124 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICM) : .25 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .31 Stack Height : 7.95 MM  [.27 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : Mini PCI UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Tray is transparent. Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ejector Location : None

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 124
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .3
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness (MICM) : .25
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Height Above PC Board (INCH) : .31
  • Stack Height : 7.95 MM  [.27 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : Mini PCI
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Tray is transparent.

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors - 440360-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
440360-2
Connectors 440360-2
.8MM FAX MODEM SOCKET 124P 7.95H

.8MM FAX MODEM SOCKET 124P 7.95H

Buy Now
Memory Connectors - 440360-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
440360-2
Memory Connectors 440360-2
.8MM FAX MODEM SOCKET 124P, 7.95H

.8MM FAX MODEM SOCKET 124P, 7.95H

Buy Now
Swedesboro, NJ, United States
Memory Connectors
440360-2
Memory Connectors 440360-2
MINI PCI

MINI PCI

Buy Now
Swedesboro, NJ, United States
Memory Connectors
440360-2
Memory Connectors 440360-2
Memory Connectors

Memory Connectors

Buy Now
Inline Module Sockets - 440360-2-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
440360-2-ND
Inline Module Sockets 440360-2-ND
124 Position SODIMM Fax Modem, Mini PCI Socket Surface Mount, Right Angle

124 Position SODIMM Fax Modem, Mini PCI Socket Surface Mount, Right Angle

Buy Now Datasheet
Inline Module Sockets - 440360-2 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
440360-2
Inline Module Sockets 440360-2
CONN SKT SODIMM 124POS R/A SMD

CONN SKT SODIMM 124POS R/A SMD

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 124Pos, Smd; Memory / Card Type Amp - Te Connectivity - 69AC7799 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 124Pos, Smd; Memory / Card Type Amp - Te Connectivity
69AC7799
Card Edge Conn, Dual Side, 124Pos, Smd; Memory / Card Type Amp - Te Connectivity 69AC7799
CARD EDGE CONN, DUAL SIDE, 124POS, SMD; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:124Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 124POS, SMD; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:124Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 440360-2 440360-2 440360-2 440360-2-ND 440360-2 69AC7799
Product Name Mini PCI Express & mSATA Connectors Memory Connectors Inline Module Sockets Inline Module Sockets Card Edge Conn, Dual Side, 124Pos, Smd; Memory / Card Type Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data