TE Connectivity No. Of Contacts Amp - Te Connectivity 440360-2.

Description
No. of Contacts:124Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Product Range:-; Connector Type:Memory Socket; Pitch Spacing:0.8mm RoHS Compliant: Yes
Description
No. of Contacts:124Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Product Range:-; Connector Type:Memory Socket; Pitch Spacing:0.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC2191 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC2191
No. Of Contacts Amp - Te Connectivity 24AC2191
No. of Contacts:124Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Product Range:-; Connector Type:Memory Socket; Pitch Spacing:0.8mm RoHS Compliant: Yes

No. of Contacts:124Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Product Range:-; Connector Type:Memory Socket; Pitch Spacing:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2191
Product Name No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details