TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 440297-1

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 24-SMD Module, No Lead Product Status: Active Card Type: Secure Digital - microSD? Connector Type: Receptacle Insertion, Removal Method: Push In, Pull Out Features: Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width) Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 24-SMD Module, No Lead Product Status: Active Card Type: Secure Digital - microSD? Connector Type: Receptacle Insertion, Removal Method: Push In, Pull Out Features: Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width) Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 24-SMD Module, No Lead Product Status: Active Card Type: Secure Digital - microSD? Connector Type: Receptacle Insertion, Removal Method: Push In, Pull Out Features: Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width) Height Above Board: 0.112" (2.85mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 24-SMD Module, No Lead
Product Status: Active
Card Type: Secure Digital - microSD?
Connector Type: Receptacle
Insertion, Removal Method: Push In, Pull Out
Features: Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Height Above Board: 0.112" (2.85mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-85127013A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers