TE Connectivity Conn Housing, Rcpt, 4Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity 440146-4

Description
CONN HOUSING, RCPT, 4POS, 1ROW, 1.25MM; Product Range:MIS Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:1.25mm; For Use With:MIS Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
CONN HOUSING, RCPT, 4POS, 1ROW, 1.25MM; Product Range:MIS Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:1.25mm; For Use With:MIS Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 4Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity - 76AC7295 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity
76AC7295
Conn Housing, Rcpt, 4Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity 76AC7295
CONN HOUSING, RCPT, 4POS, 1ROW, 1.25MM; Product Range:MIS Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:1.25mm; For Use With:MIS Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

CONN HOUSING, RCPT, 4POS, 1ROW, 1.25MM; Product Range:MIS Series; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:1.25mm; For Use With:MIS Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76AC7295
Product Name Conn Housing, Rcpt, 4Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details