"4 Rectangular Connectors - Housings Receptacle Natural 0.049"" (1.25mm)"
Win Source Part Number: 1024273-440146-4
Category: Connectors, Interconnects>Rectan
Series: High Performance Interconnect (HPI)
Number of Positions: 4
Pitch: 0.049" (1.25mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A98724,2266-440146-4
Base Product Number: 440146
4 Pos 1.25mm Pitch Crimp Wire Housing, Female Socket, 1A, 250V Product overview: 440146-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-440146-4 can be used for catalog matching and distributor lookup.
1.25MM WTB SOCKET,HOUSING,4P ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98724-ND | 1024273-440146-4 | 340-440146-4 | 18R7620 |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | 1A 250V Electronic Connector | 1.25Mm Wtb Socket,housing,4P Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |