TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 440146-3

Description
Win Source Part Number: 1365616-440146-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: High Performance Interconnect (HPI) Package: Bulk Product Status: Active Base Product Number: 440146 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.049" (1.25mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365616-440146-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: High Performance Interconnect (HPI) Package: Bulk Product Status: Active Base Product Number: 440146 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.049" (1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365616-440146-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365616-440146-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365616-440146-3
Win Source Part Number: 1365616-440146-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: High Performance Interconnect (HPI) Package: Bulk Product Status: Active Base Product Number: 440146 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.049" (1.25mm)

Win Source Part Number: 1365616-440146-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: High Performance Interconnect (HPI)
Package: Bulk
Product Status: Active
Base Product Number: 440146
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 3
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.049" (1.25mm)

Buy Now Datasheet
Rectangular Connector Housings - A98723-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A98723-ND
Rectangular Connector Housings A98723-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.049"" (1.25mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
1A 250V Electronic Connector
340-440146-3
1A 250V Electronic Connector 340-440146-3
3 Pos 1.25mm Pitch Crimp Wire Housing, 1A, 250V, UL94 V-0 Product overview: 440146-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-440146-3 can be used for catalog matching and distributor lookup.

3 Pos 1.25mm Pitch Crimp Wire Housing, 1A, 250V, UL94 V-0 Product overview: 440146-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-440146-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.25Mm Wtb Socket,housing,3P Amp - Te Connectivity - 18R7619 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm Wtb Socket,housing,3P Amp - Te Connectivity
18R7619
1.25Mm Wtb Socket,housing,3P Amp - Te Connectivity 18R7619
1.25MM WTB SOCKET,HOUSING,3P

1.25MM WTB SOCKET,HOUSING,3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365616-440146-3 A98723-ND 340-440146-3 18R7619
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings 1A 250V Electronic Connector 1.25Mm Wtb Socket,housing,3P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details