TE Connectivity Conn Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity 440146-2

Description
CONN HOUSING, RCPT, 2POS, 1ROW, 1.25MM; Product Range:MIS Series; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MIS Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
CONN HOUSING, RCPT, 2POS, 1ROW, 1.25MM; Product Range:MIS Series; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MIS Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity - 36AC4929 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity
36AC4929
Conn Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity 36AC4929
CONN HOUSING, RCPT, 2POS, 1ROW, 1.25MM; Product Range:MIS Series; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:MIS Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

CONN HOUSING, RCPT, 2POS, 1ROW, 1.25MM; Product Range:MIS Series; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:1.25mm; For Use With:MIS Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 36AC4929
Product Name Conn Housing, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details