TE Connectivity Contacts 440134-1

Description
2.5mm,Crimp Contact
Request a Quote Datasheet
Description
2.5mm,Crimp Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 440134-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
440134-1
Contacts 440134-1
2.5mm,Crimp Contact

2.5mm,Crimp Contact

Buy Now
Contacts - 440134-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
440134-1
Contacts 440134-1
2.5MM RESLAE

2.5MM RESLAE

Buy Now
Rectangular Connector Contacts - A116266CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A116266CT-ND
Rectangular Connector Contacts A116266CT-ND
Socket Contact Tin 22-28 AWG Crimp

Socket Contact Tin 22-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A116266TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A116266TR-ND
Rectangular Connector Contacts A116266TR-ND
Socket Contact Tin 22-28 AWG Crimp

Socket Contact Tin 22-28 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
332-440134-1
3A Electronic Connector 332-440134-1
Signal Socket Contact, 3A, 22-28AWG Crimp, Tin Plated Bronze Product overview: 440134-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-440134-1 can be used for catalog matching and distributor lookup.

Signal Socket Contact, 3A, 22-28AWG Crimp, Tin Plated Bronze Product overview: 440134-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-440134-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 28-22Awg, Crimp; Product Range Amp - Te Connectivity - 01H7781 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Amp - Te Connectivity
01H7781
Contact, Socket, 28-22Awg, Crimp; Product Range Amp - Te Connectivity 01H7781
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:HPI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP HPI Series Crimp Housings RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:HPI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP HPI Series Crimp Housings RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 28-22Awg Rohs Compliant Amp - Te Connectivity - 70AH7576 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-22Awg Rohs Compliant Amp - Te Connectivity
70AH7576
Contact, Socket, Crimp, 28-22Awg Rohs Compliant Amp - Te Connectivity 70AH7576
CONTACT, SOCKET, CRIMP, 28-22AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 28-22AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 440134-1 A116266CT-ND 332-440134-1 01H7781 70AH7576
Product Name Contacts Rectangular Connector Contacts 3A Electronic Connector Contact, Socket, 28-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, Crimp, 28-22Awg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products