TE Connectivity Rectangular Wire & Cable Connectors & Housings 440129-6

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ] Connector Height : 4.5 MM  [.177 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 6.9 MM  [.272 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ] Connector Height : 4.5 MM  [.177 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 6.9 MM  [.272 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 440129-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
440129-6
Rectangular Wire & Cable Connectors & Housings 440129-6
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ] Connector Height : 4.5 MM  [.177 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 6.9 MM  [.272 INCH ] Wire Size (MMSQ) : .05 - .22 Wire Size (AWG) : 30 - 24 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : .9 - 1.5 MM  [.035 - .059 INCH ]
  • Connector Height : 4.5 MM  [.177 INCH ]
  • Connector Length : 13.8 MM  [.543 INCH ]
  • Connector Width : 6.9 MM  [.272 INCH ]
  • Wire Size (MMSQ) : .05 - .22
  • Wire Size (AWG) : 30 - 24

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Detent
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag/Carton
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Connectors Unreviewed - 440129-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
440129-6
Connectors Unreviewed 440129-6
2.0mmHSG6pos

2.0mmHSG6pos

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365425-440129-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365425-440129-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365425-440129-6
Win Source Part Number: 1365425-440129-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: High Performance Interconnect (HPI) Package: Bulk Product Status: Active Base Product Number: 440129 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 6 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.079" (2.00mm)

Win Source Part Number: 1365425-440129-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: High Performance Interconnect (HPI)
Package: Bulk
Product Status: Active
Base Product Number: 440129
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 6
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.079" (2.00mm)

Buy Now Datasheet
Rectangular Connector Housings - A100015-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A100015-ND
Rectangular Connector Housings A100015-ND
"6 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

"6 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-440129-6
Electronic Connector 340-440129-6
6 Pos 2.0mm Pitch Female Socket Header, Straight, Crimp Product overview: 440129-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-440129-6 can be used for catalog matching and distributor lookup.

6 Pos 2.0mm Pitch Female Socket Header, Straight, Crimp Product overview: 440129-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-440129-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
440129-6
Connectors >> Rectangular Connectors Housings 440129-6
2mm 1x6P 6 1 不带 P=2mm Rectangular Connectors Housings ROHS

2mm 1x6P 6 1 不带 P=2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 440129-6 440129-6 1365425-440129-6 A100015-ND 340-440129-6 440129-6
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Unreviewed Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 16AC0509 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Ribbon Cable Connectors - 104893-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102394-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers