TE Connectivity Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm Rohs Compliant Amp Te Connectivity 440129-5

Description
WTB HOUSING, RCPT, 5POS, 1ROW, 2MM ROHS COMPLIANT: YES
Description
WTB HOUSING, RCPT, 5POS, 1ROW, 2MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm Rohs Compliant Amp Te Connectivity - 70AH7575 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm Rohs Compliant Amp Te Connectivity
70AH7575
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm Rohs Compliant Amp Te Connectivity 70AH7575
WTB HOUSING, RCPT, 5POS, 1ROW, 2MM ROHS COMPLIANT: YES

WTB HOUSING, RCPT, 5POS, 1ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Amp Te Connectivity - 96Y1869 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
96Y1869
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 96Y1869
WTB HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:2mm; For Use With:HPI Series Contacts; Contact Material:Copper Alloy; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7575
Product Name Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details