TE Connectivity Connector Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 440129-4

Description
CONNECTOR HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Receptacle; Pitch Spacing:2mm; No. of Contacts:4Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Receptacle; Pitch Spacing:2mm; No. of Contacts:4Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Amp Te Connectivity - 13H4490 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
13H4490
Connector Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 13H4490
CONNECTOR HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Receptacle; Pitch Spacing:2mm; No. of Contacts:4Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Receptacle; Pitch Spacing:2mm; No. of Contacts:4Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13H4490
Product Name Connector Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details