TE Connectivity Connector, Rcpt, 3Pos, 1Rows, 2Mm Rohs Compliant Amp Te Connectivity 440129-3

Description
CONNECTOR, RCPT, 3POS, 1ROWS, 2MM ROHS COMPLIANT: YES
Description
CONNECTOR, RCPT, 3POS, 1ROWS, 2MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Rows, 2Mm Rohs Compliant Amp Te Connectivity - 69AH4852 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Rows, 2Mm Rohs Compliant Amp Te Connectivity
69AH4852
Connector, Rcpt, 3Pos, 1Rows, 2Mm Rohs Compliant Amp Te Connectivity 69AH4852
CONNECTOR, RCPT, 3POS, 1ROWS, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 3POS, 1ROWS, 2MM ROHS COMPLIANT: YES

Supplier's Site
Connector Housing, Rcpt, 3Pos, 1Row, 2Mm; Product Range Amp Te Connectivity - 13H4489 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
13H4489
Connector Housing, Rcpt, 3Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 13H4489
CONNECTOR HOUSING, RCPT, 3POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:HPI Series Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 1ROW, 2MM; Product Range:HPI Series; Gender:Socket; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:HPI Series Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4852
Product Name Connector, Rcpt, 3Pos, 1Rows, 2Mm Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details