TE Connectivity Headers & Wire Housings 440129-3

Description
2.0MM,HSG,3POS
Request a Quote Datasheet
Description
2.0MM,HSG,3POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 440129-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
440129-3
Headers & Wire Housings 440129-3
2.0MM,HSG,3POS

2.0MM,HSG,3POS

Buy Now
Headers & Wire Housings - 440129-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
440129-3
Headers & Wire Housings 440129-3
2.0MM RESALE

2.0MM RESALE

Buy Now
Rectangular Connector Housings - 440129-3 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
440129-3
Rectangular Connector Housings 440129-3
CONN RCPT HSG 3POS 2.00MM

CONN RCPT HSG 3POS 2.00MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 440129-3 440129-3
Product Name Headers & Wire Housings Rectangular Connector Housings
Product Type IC Headers PCB Receptacles; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details