TE Connectivity Connector, Housing, 2 Position, 2Mm; Product Range Amp Te Connectivity 440129-2

Description
CONNECTOR, HOUSING, 2 POSITION, 2MM; Product Range:-; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:HPI Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 2 POSITION, 2MM; Product Range:-; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:HPI Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 2 Position, 2Mm; Product Range Amp Te Connectivity - 13H4488 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 2 Position, 2Mm; Product Range Amp Te Connectivity
13H4488
Connector, Housing, 2 Position, 2Mm; Product Range Amp Te Connectivity 13H4488
CONNECTOR, HOUSING, 2 POSITION, 2MM; Product Range:-; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:HPI Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 2 POSITION, 2MM; Product Range:-; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:HPI Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 2Pos, 1.5Mm; Product Range Amp Te Connectivity - 18AH0319 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 1.5Mm; Product Range Amp Te Connectivity
18AH0319
Connector Housing, Rcpt, 2Pos, 1.5Mm; Product Range Amp Te Connectivity 18AH0319
CONNECTOR HOUSING, RCPT, 2POS, 1.5MM; Product Range:HPI Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:1.5mm; For Use With:AMP HPI Series440054, 440205, 1775470, 440055, 1734827, 1775469 Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 1.5MM; Product Range:HPI Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:1.5mm; For Use With:AMP HPI Series440054, 440205, 1775470, 440055, 1734827, 1775469 Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13H4488
Product Name Connector, Housing, 2 Position, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details