Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single
Dimensions Cable Dielectric Diameter : .91 MM [.036 INCH ] Conductor Diameter Range : .38 MM [.015 INCH ] Outside Cable Diameter : 1.8 MM [.071 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28
Electrical Characteristics Capacitance : .0000275 PFM [27.5 PFF ] Impedance (OHM) : 50
Other Dielectric Material : Rayfoam L
Product Type Features Cable Style : Round Braided
Signal Characteristics Velocity of Propagation (PCT) : 74
Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Cable Color : Black
- Conductor Material : Silver-Plated High Strength Copper
- Jacket Material : Thermorad S
- Shield Material : Copper
- Shield Plating Material : Tin
- Shield Type : Single
Dimensions
- Cable Dielectric Diameter : .91 MM [.036 INCH ]
- Conductor Diameter Range : .38 MM [.015 INCH ]
- Outside Cable Diameter : 1.8 MM [.071 INCH ]
- Wire Size (MMSQ) : .081
- Wire Size (AWG) : 28
Electrical Characteristics
- Capacitance : .0000275 PFM [27.5 PFF ]
- Impedance (OHM) : 50
Other
- Dielectric Material : Rayfoam L
Product Type Features
- Cable Style : Round Braided
Signal Characteristics
- Velocity of Propagation (PCT) : 74
Usage Conditions
- Cable Type : Cheminax
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]