Body Features Cable Color : Black Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single
Dimensions Cable Dielectric Diameter : 1.19 MM [.047 INCH ] Conductor Diameter Range : .48 MM [.019 INCH ] Outside Cable Diameter : 2.13 MM [.084 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26
Electrical Characteristics Capacitance : .0000271 PFM [27.1 PFF ] Impedance (OHM) : 50
Other Dielectric Material : Rayfoam L Product Source : US
Product Type Features Cable Style : Round Braided
Signal Characteristics Velocity of Propagation (PCT) : 75
Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC [-67 - 239 DEGF ]
Body Features
- Cable Color : Black
- Conductor Material : Tin-Coated Copper Clad Steel
- Jacket Material : Thermorad S
- Shield Material : Copper
- Shield Plating Material : Tin
- Shield Type : Single
Dimensions
- Cable Dielectric Diameter : 1.19 MM [.047 INCH ]
- Conductor Diameter Range : .48 MM [.019 INCH ]
- Outside Cable Diameter : 2.13 MM [.084 INCH ]
- Wire Size (MMSQ) : .129
- Wire Size (AWG) : 26
Electrical Characteristics
- Capacitance : .0000271 PFM [27.1 PFF ]
- Impedance (OHM) : 50
Other
- Dielectric Material : Rayfoam L
- Product Source : US
Product Type Features
- Cable Style : Round Braided
Signal Characteristics
- Velocity of Propagation (PCT) : 75
Usage Conditions
- Cable Type : Coaxial
- Operating Temperature Range : -55 - 115 DEGC [-67 - 239 DEGF ]