"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
Headers & Wire Housings 6 POS HDR R/A 2.0mm Product overview: 440055-6 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-440055-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906889-440055-6
Series: High Performance Interconnect (HPI)
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 6 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 440055
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 4400556, A100047
2.0MM,HDR,6POS,R/A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100047-ND | 2027-440055-6 | 906889-440055-6 | 13H4479 |
| Product Name | Headers, Male Pins | Electronic Connector | Rectangular Connectors - 440055-6 | 2.0Mm,hdr,6Pos,r/a Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |