5 Pos 2mm RA Header, 3A, Tin, Thru-Hole Product overview: 440055-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440055-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906888-440055-5
Series: High Performance Interconnect (HPI)
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 5 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 440055
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-440055-5, -440055-5-SI, 4400555, A100046
"Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)"
2.0MM,HDR,5POS,R/A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-440055-5 | 906888-440055-5 | A100046-ND | 42AJ4077 |
| Product Name | 3A Electronic Connector | Rectangular Connectors - 440055-5 | Headers, Male Pins | 2.0Mm,hdr,5Pos,r/a Amp - Te Connectivity |
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |