4 POS 2mm RA Header, 3A, Tin, Thru-Hole, 250V Product overview: 440055-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440055-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906887-440055-4
Series: High Performance Interconnect (HPI)
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 4 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 440055
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -440055-4-LSI, A100045, 4400554
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
2.0MM,HDR,4POS,R/A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-440055-4 | 906887-440055-4 | A100045-ND | 13H4477 |
| Product Name | 3A 250V Electronic Connector | Rectangular Connectors - 440055-4 | Headers, Male Pins | 2.0Mm,hdr,4Pos,r/a Rohs Compliant Amp - Te Connectivity |
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |