TE Connectivity Rectangular Connectors - 440055-3 440055-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 856060-440055-3 Series: High Performance Interconnect (HPI) Features: Connector Header position Package: Bulk Family Name: 440055 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-440055-3, -440055-3-SI, 4400553, A100044, -440055-3-CSI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 856060-440055-3 Series: High Performance Interconnect (HPI) Features: Connector Header position Package: Bulk Family Name: 440055 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-440055-3, -440055-3-SI, 4400553, A100044, -440055-3-CSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 440055-3 - 856060-440055-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 440055-3
856060-440055-3
Rectangular Connectors - 440055-3 856060-440055-3
Manufacturer: TE Connectivity Win Source Part Number: 856060-440055-3 Series: High Performance Interconnect (HPI) Features: Connector Header position Package: Bulk Family Name: 440055 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-440055-3, -440055-3-SI, 4400553, A100044, -440055-3-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 856060-440055-3
Series: High Performance Interconnect (HPI)
Features: Connector Header position
Package: Bulk
Family Name: 440055
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-440055-3, -440055-3-SI, 4400553, A100044, -440055-3-CSI

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
316-440055-3
3A 250V Electronic Connector 316-440055-3
3 Pos 2mm RA HDR, 3A, Tin, Thru-Hole, 250V Product overview: 440055-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440055-3 can be used for catalog matching and distributor lookup.

3 Pos 2mm RA HDR, 3A, Tin, Thru-Hole, 250V Product overview: 440055-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440055-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A100044-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100044-ND
Headers, Male Pins A100044-ND
"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity - 13H4476 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity
13H4476
Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity 13H4476
CONNECTOR, HEADER, 3POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPI Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPI Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 856060-440055-3 316-440055-3 A100044-ND 13H4476
Product Name Rectangular Connectors - 440055-3 3A 250V Electronic Connector Headers, Male Pins Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Through Hole Through Hole Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data