TE Connectivity Headers, Male Pins 440054-8

Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A100040-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100040-ND
Headers, Male Pins A100040-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
316-440054-8
3A 250V Electronic Connector 316-440054-8
8 Pos 2mm Pitch Wire-to-Board Header, Male Pin, 3A, 250V, Thru-Hole Product overview: 440054-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-8 can be used for catalog matching and distributor lookup.

8 Pos 2mm Pitch Wire-to-Board Header, Male Pin, 3A, 250V, Thru-Hole Product overview: 440054-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 440054-8 - 906885-440054-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 440054-8
906885-440054-8
Rectangular Connectors - 440054-8 906885-440054-8
Manufacturer: TE Connectivity Win Source Part Number: 906885-440054-8 Series: High Performance Interconnect (HPI) Operating Temperature Range: -25°C ~ 85°C Features: Connector Header Through Hole 8 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Family Name: 440054 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -440054-8-CSI, A100040, 4400548, 2266-440054-8

Manufacturer: TE Connectivity
Win Source Part Number: 906885-440054-8
Series: High Performance Interconnect (HPI)
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole 8 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole
Family Name: 440054
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -440054-8-CSI, A100040, 4400548, 2266-440054-8

Buy Now Datasheet
2.0Mm,hdr,8Pos,vertical Rohs Compliant Amp - Te Connectivity - 38AH4244 - Newark, An Avnet Company
Chicago, IL, United States
2.0Mm,hdr,8Pos,vertical Rohs Compliant Amp - Te Connectivity
38AH4244
2.0Mm,hdr,8Pos,vertical Rohs Compliant Amp - Te Connectivity 38AH4244
2.0MM,HDR,8POS,VERTI CAL ROHS COMPLIANT: YES

2.0MM,HDR,8POS,VERTICAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100040-ND 316-440054-8 906885-440054-8 38AH4244
Product Name Headers, Male Pins 3A 250V Electronic Connector Rectangular Connectors - 440054-8 2.0Mm,hdr,8Pos,vertical Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-5003001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29052-009CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details