TE Connectivity PCB Headers & Receptacles 440054-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 3.35 MM  [.131 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright Dimensions Connector Height : 6.05 MM  [.238 INCH ] Connector Length : 16 MM  [.63 INCH ] Connector Width : 4.7 MM  [.185 INCH ] PCB Thickness (Recommended) : 1 - 1.6 MM  [.039 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Tines Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 3.35 MM  [.131 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright Dimensions Connector Height : 6.05 MM  [.238 INCH ] Connector Length : 16 MM  [.63 INCH ] Connector Width : 4.7 MM  [.185 INCH ] PCB Thickness (Recommended) : 1 - 1.6 MM  [.039 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Tines Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 440054-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
440054-7
PCB Headers & Receptacles 440054-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 3.35 MM  [.131 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright Dimensions Connector Height : 6.05 MM  [.238 INCH ] Connector Length : 16 MM  [.63 INCH ] Connector Width : 4.7 MM  [.185 INCH ] PCB Thickness (Recommended) : 1 - 1.6 MM  [.039 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Tines Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 3.35 MM  [.131 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright

Dimensions


  • Connector Height : 6.05 MM  [.238 INCH ]
  • Connector Length : 16 MM  [.63 INCH ]
  • Connector Width : 4.7 MM  [.185 INCH ]
  • PCB Thickness (Recommended) : 1 - 1.6 MM  [.039 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon 66 GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Tines

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.4 MM  [.134 INCH ]

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1377465-440054-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1377465-440054-7
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1377465-440054-7
Win Source Part Number: 1377465-440054-7 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: High Performance Interconnect (HPI) Package: Bulk Product Status: Active Base Product Number: 440054 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose, Industrial, Medical REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 7 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Press-Fit, Solder Contact Length - Mating: 0.132" (3.35mm) Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.238" (6.05mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 80.0µin (2.03µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Insulation Color: Natural Voltage Rating: 250V Contact Finish Thickness - Post: 80.0µin (2.03µm)

Win Source Part Number: 1377465-440054-7
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: High Performance Interconnect (HPI)
Package: Bulk
Product Status: Active
Base Product Number: 440054
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: Automotive, General Purpose, Industrial, Medical
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3A
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 7
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Press-Fit, Solder
Contact Length - Mating: 0.132" (3.35mm)
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 80.0µin (2.03µm)
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Insulation Color: Natural
Voltage Rating: 250V
Contact Finish Thickness - Post: 80.0µin (2.03µm)

Buy Now Datasheet
Headers & Wire Housings - 440054-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
440054-7
Headers & Wire Housings 440054-7
2.0MM,HDR,7POS,VERTI CAL

2.0MM,HDR,7POS,VERTICAL

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
440054-7
Headers & Wire Housings 440054-7
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 440054-7 1377465-440054-7 440054-7
Product Name PCB Headers & Receptacles Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Mounting Through-Hole; Board Mount Through-Hole; Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 3 amps 3 amps
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102692-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
Headers & Wire Housings - 102159-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details