6 Pos 2mm Pitch Wire-to-Board Header, Straight, Thru-Hole, 3A Product overview: 440054-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128712-440054-6
Packaging: Bulk
Number of Positions: 6
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Contact Material: Brass
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 80.0μin (2.03μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 80.0μin (2.03μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 85°C
Contact Length - Mating: 0.132" (3.35mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 6POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-440054-6 | 1128712-440054-6 | A100038-ND | 76AC7287 |
| Product Name | 3A Electronic Connector | Hard To Find - 440054-6 | Headers, Male Pins | Connector, Header, 6Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity |
| Termination | Through Hole | Press-Fit, Solder | Through Hole Straight | |
| Connector Type | Automotive Connector | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |