"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
5 Pos 2mm Pitch Wire-to-Board Header, Male, 3A, Tin, Thru-Hole Product overview: 440054-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906884-440054-5
Series: High Performance Interconnect (HPI)
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole 5 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole
Family Name: 440054
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -440054-5-SI, 2266-440054-5, -440054-5-CSI, A100037, 4400545
CONN, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100037-ND | 316-440054-5 | 906884-440054-5 | 76AC7286 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | Rectangular Connectors - 440054-5 | Conn, Header, 5Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |