4 Pos 2mm Pitch Wire-to-Board Header, 3A, Tin, Straight, Thru-Hole Product overview: 440054-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128711-440054-4
Packaging: Bulk
Number of Positions: 4
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Contact Material: Brass
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 80.0μin (2.03μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 80.0μin (2.03μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 85°C
Contact Length - Mating: 0.132" (3.35mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 650
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS
CONNECTOR, HEADER, 4POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar
440054-4 - 2.0MM,HDR,4POS,VERTI
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7202004 | 316-440054-4 | 1128711-440054-4 | A100036-ND | 440054-4 | 13H4469 | 96AC6529 |
| Product Name | PCB Headers | 3A Electronic Connector | Hard To Find - 440054-4 | Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector | Connector, Header, 4Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity | 440054-4 - 2.0Mm,hdr,4Pos,vertical Rohs Compliant Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Automotive Connector | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | ||
| Geometry | Straight; Straight | ||||||
| Termination | Solder | Through Hole | Press-Fit, Solder | Through Hole Straight | |||
| Mounting | Through hole | Through Hole | Through Hole |