TE Connectivity 3A Electronic Connector 440054-3

Description
3 Pos 2mm Pitch Wire-to-Board Header, Male Pin, 3A, Tin, Thru-Hole Product overview: 440054-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 2mm Pitch Wire-to-Board Header, Male Pin, 3A, Tin, Thru-Hole Product overview: 440054-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-440054-3
3A Electronic Connector 316-440054-3
3 Pos 2mm Pitch Wire-to-Board Header, Male Pin, 3A, Tin, Thru-Hole Product overview: 440054-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-3 can be used for catalog matching and distributor lookup.

3 Pos 2mm Pitch Wire-to-Board Header, Male Pin, 3A, Tin, Thru-Hole Product overview: 440054-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 440054-3 - 1005552-440054-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 440054-3
1005552-440054-3
Rectangular Connectors - 440054-3 1005552-440054-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005552-440054-3 Packaging: Bulk Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Voltage Rating: 250V Current Rating: 3A Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 80μin (2.03μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 80μin (2.03μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.238" (6.05mm) Contact Shape: Square Temperature Range - Operating: -25°C to 85°C Contact Length - Mating: 0.132" (3.35mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005552-440054-3
Packaging: Bulk
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Voltage Rating: 250V
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 80μin (2.03μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 80μin (2.03μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Temperature Range - Operating: -25°C to 85°C
Contact Length - Mating: 0.132" (3.35mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Headers, Male Pins - A100035-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100035-ND
Headers, Male Pins A100035-ND
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity - 13H4468 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity
13H4468
Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity 13H4468
CONNECTOR, HEADER, 3POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:HPI Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:HPI Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-440054-3 1005552-440054-3 A100035-ND 13H4468
Product Name 3A Electronic Connector Rectangular Connectors - 440054-3 Headers, Male Pins Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity
Termination Through Hole Press-Fit, Solder Through Hole Straight
Voltage Rating 250 volts 250 volts 250 volts
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data