TE Connectivity 3A Electronic Connector 440054-2

Description
2 Pos 2mm Wire-to-Board Header, 3A, Tin, Straight, Thru-Hole Product overview: 440054-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 2mm Wire-to-Board Header, 3A, Tin, Straight, Thru-Hole Product overview: 440054-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-440054-2
3A Electronic Connector 316-440054-2
2 Pos 2mm Wire-to-Board Header, 3A, Tin, Straight, Thru-Hole Product overview: 440054-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-2 can be used for catalog matching and distributor lookup.

2 Pos 2mm Wire-to-Board Header, 3A, Tin, Straight, Thru-Hole Product overview: 440054-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440054-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A100034-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100034-ND
Headers, Male Pins A100034-ND
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
PCB Headers - 1650923 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1650923
PCB Headers 1650923
TE Connectivity 440054-2 PCB Header

TE Connectivity 440054-2 PCB Header

Supplier's Site
PCB Headers - 7188526P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7188526P
PCB Headers 7188526P
TE Connectivity 440054-2 PCB Header

TE Connectivity 440054-2 PCB Header

Supplier's Site
PCB Headers - 7188526 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7188526
PCB Headers 7188526
TE Connectivity 440054-2 PCB Header

TE Connectivity 440054-2 PCB Header

Supplier's Site
Hard To Find - 440054-2 - 1128710-440054-2 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 440054-2
1128710-440054-2
Hard To Find - 440054-2 1128710-440054-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1128710-440054-2 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 80.0μin (2.03μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 80.0μin (2.03μm) Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.238" (6.05mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C Contact Length - Mating: 0.132" (3.35mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128710-440054-2
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Contact Material: Brass
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 80.0μin (2.03μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 80.0μin (2.03μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 85°C
Contact Length - Mating: 0.132" (3.35mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
CONN HEADER VERT 2POS 2MM - 785-440054-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 2POS 2MM
785-440054-2
CONN HEADER VERT 2POS 2MM 785-440054-2
CONN HEADER VERT 2POS 2MM

CONN HEADER VERT 2POS 2MM

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
440054-2
Connectors >> Wire To Board / Wire To Wire Connector 440054-2
1x2P 2P 1 2mm 2 Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 2mm 2 Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connector, Header, 2Pos, 2Mm, 1Row; Connector Systems Amp - Te Connectivity - 88W2432 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Mm, 1Row; Connector Systems Amp - Te Connectivity
88W2432
Connector, Header, 2Pos, 2Mm, 1Row; Connector Systems Amp - Te Connectivity 88W2432
CONNECTOR, HEADER, 2POS, 2MM, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:HPI Series; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2MM, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:HPI Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
440054-2 - 2.0Mm Hdr 2Pos Vertical Amp - Te Connectivity - 76AC7285 - Newark, An Avnet Company
Chicago, IL, United States
440054-2 - 2.0Mm Hdr 2Pos Vertical Amp - Te Connectivity
76AC7285
440054-2 - 2.0Mm Hdr 2Pos Vertical Amp - Te Connectivity 76AC7285
440054-2 - 2.0mm HDR 2pos Vertical

440054-2 - 2.0mm HDR 2pos Vertical

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-440054-2 A100034-ND 1650923 7188526P 1128710-440054-2 785-440054-2 440054-2 88W2432 76AC7285
Product Name 3A Electronic Connector Headers, Male Pins PCB Headers PCB Headers Hard To Find - 440054-2 CONN HEADER VERT 2POS 2MM Connectors >> Wire To Board / Wire To Wire Connector Connector, Header, 2Pos, 2Mm, 1Row; Connector Systems Amp - Te Connectivity 440054-2 - 2.0Mm Hdr 2Pos Vertical Amp - Te Connectivity
Termination Through Hole Solder Press-Fit, Solder Through Hole Straight
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Connector Type Header Connector; Header Wire to Board Connector Automotive Connector Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data