TE Connectivity Headers, Male Pins 440052-5

Description
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A145094-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A145094-ND
Headers, Male Pins A145094-ND
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"

"Connector Header Through Hole 5 position 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Style: C Shrouding: Unshrouded Mounting Type: Fixed

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Style: C
Shrouding: Unshrouded
Mounting Type: Fixed

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-440052-5
3A Electronic Connector 316-440052-5
5 Pos 2.5mm Pitch Straight Thru-Hole Header, 3A, Tin Product overview: 440052-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440052-5 can be used for catalog matching and distributor lookup.

5 Pos 2.5mm Pitch Straight Thru-Hole Header, 3A, Tin Product overview: 440052-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-440052-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.5Mm,hdr,5Pos,vertical Rohs Compliant Amp - Te Connectivity - 13H4454 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm,hdr,5Pos,vertical Rohs Compliant Amp - Te Connectivity
13H4454
2.5Mm,hdr,5Pos,vertical Rohs Compliant Amp - Te Connectivity 13H4454
2.5MM,HDR,5POS,VERTI CAL ROHS COMPLIANT: YES

2.5MM,HDR,5POS,VERTICAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A145094-ND 316-440052-5 13H4454
Product Name Headers, Male Pins Connectors,Interconnects 3A Electronic Connector 2.5Mm,hdr,5Pos,vertical Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole Fixed
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7697-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details