TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 44/0414-26-0CS470

Description
Win Source Part Number: 1231921-44/0414-26-0 CS470 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 7/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.033" (0.84mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.0030" (0.076mm) Temperature Range - Operating: -65°C ~ 135°C Alternative Parts (Cross-Reference): 132261-000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 132261-000 Base Product Number: 44/0414 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1231921-44/0414-26-0 CS470 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 7/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.033" (0.84mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.0030" (0.076mm) Temperature Range - Operating: -65°C ~ 135°C Alternative Parts (Cross-Reference): 132261-000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 132261-000 Base Product Number: 44/0414 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1231921-44/0414-26-0CS470
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1231921-44/0414-26-0CS470
Win Source Part Number: 1231921-44/0414-26-0 CS470 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 7/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.033" (0.84mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.0030" (0.076mm) Temperature Range - Operating: -65°C ~ 135°C Alternative Parts (Cross-Reference): 132261-000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 132261-000 Base Product Number: 44/0414 RoHS Status: RoHS non-compliant

Win Source Part Number: 1231921-44/0414-26-0CS470
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 26 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 7/34
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Diameter: 0.033" (0.84mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.0030" (0.076mm)
Temperature Range - Operating: -65°C ~ 135°C
Alternative Parts (Cross-Reference): 132261-000;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 132261-000
Base Product Number: 44/0414
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1231921-44/0414-26-0CS470
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details