TE Connectivity Connector Backshells 439831-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 42 MM  [1.65 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/13, M83723/02, M83723/42, M83723/97, M83723/48, M83723/82, M83723/49, AS34061, M83723/74, AS34671, M83723/40, M83723/75, MS3472, M83723/36, NAS 1643, AS34541, M83723/83, M83723/69, NAS 1650, AS34081, M83723/91, AS34241, M83723/04, NAS 1700, M83723/87, NAS 1599, NAS 1652, M83723/96, NAS 1642, M83723/41, MS3470, NAS 1641, M83723/43, M83723/77, MS3476, MS3459, M83723/39, M83723/84, AS34001, AS34461, M83723/01, M83723/67, NAS 1653, M83723/37, M83723/66, MS3471, NAS 1701, AS34041, M83723/14, M83723/38, NAS 1699, M83723/95, MS3474, M83723/98, NAS 1651, NAS 1693, AS34561, M83723/76, AS34011, AS34091, AS34511, M83723/71, M83723/86, M83723/65, NAS 1702, AS34501, AS34121, M83723/05, NAS 1692, M83723/68, NAS 1694, AS34681, M83723/78, M83723/85, MS3475, M83723/73, M83723/07, M83723/92, AS34641, M83723/72, M83723/06, M83723/08, M83723/03 Operation/Applicatio n Compatible With Connector Shell Size : 37, 20 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 42 MM  [1.65 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/13, M83723/02, M83723/42, M83723/97, M83723/48, M83723/82, M83723/49, AS34061, M83723/74, AS34671, M83723/40, M83723/75, MS3472, M83723/36, NAS 1643, AS34541, M83723/83, M83723/69, NAS 1650, AS34081, M83723/91, AS34241, M83723/04, NAS 1700, M83723/87, NAS 1599, NAS 1652, M83723/96, NAS 1642, M83723/41, MS3470, NAS 1641, M83723/43, M83723/77, MS3476, MS3459, M83723/39, M83723/84, AS34001, AS34461, M83723/01, M83723/67, NAS 1653, M83723/37, M83723/66, MS3471, NAS 1701, AS34041, M83723/14, M83723/38, NAS 1699, M83723/95, MS3474, M83723/98, NAS 1651, NAS 1693, AS34561, M83723/76, AS34011, AS34091, AS34511, M83723/71, M83723/86, M83723/65, NAS 1702, AS34501, AS34121, M83723/05, NAS 1692, M83723/68, NAS 1694, AS34681, M83723/78, M83723/85, MS3475, M83723/73, M83723/07, M83723/92, AS34641, M83723/72, M83723/06, M83723/08, M83723/03 Operation/Applicatio n Compatible With Connector Shell Size : 37, 20 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 439831-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
439831-000
Connector Backshells 439831-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 42 MM  [1.65 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/13, M83723/02, M83723/42, M83723/97, M83723/48, M83723/82, M83723/49, AS34061, M83723/74, AS34671, M83723/40, M83723/75, MS3472, M83723/36, NAS 1643, AS34541, M83723/83, M83723/69, NAS 1650, AS34081, M83723/91, AS34241, M83723/04, NAS 1700, M83723/87, NAS 1599, NAS 1652, M83723/96, NAS 1642, M83723/41, MS3470, NAS 1641, M83723/43, M83723/77, MS3476, MS3459, M83723/39, M83723/84, AS34001, AS34461, M83723/01, M83723/67, NAS 1653, M83723/37, M83723/66, MS3471, NAS 1701, AS34041, M83723/14, M83723/38, NAS 1699, M83723/95, MS3474, M83723/98, NAS 1651, NAS 1693, AS34561, M83723/76, AS34011, AS34091, AS34511, M83723/71, M83723/86, M83723/65, NAS 1702, AS34501, AS34121, M83723/05, NAS 1692, M83723/68, NAS 1694, AS34681, M83723/78, M83723/85, MS3475, M83723/73, M83723/07, M83723/92, AS34641, M83723/72, M83723/06, M83723/08, M83723/03 Operation/Applicatio n Compatible With Connector Shell Size : 37, 20 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ]
  • Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ]
  • Product Length : 42 MM  [1.65 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/13, M83723/02, M83723/42, M83723/97, M83723/48, M83723/82, M83723/49, AS34061, M83723/74, AS34671, M83723/40, M83723/75, MS3472, M83723/36, NAS 1643, AS34541, M83723/83, M83723/69, NAS 1650, AS34081, M83723/91, AS34241, M83723/04, NAS 1700, M83723/87, NAS 1599, NAS 1652, M83723/96, NAS 1642, M83723/41, MS3470, NAS 1641, M83723/43, M83723/77, MS3476, MS3459, M83723/39, M83723/84, AS34001, AS34461, M83723/01, M83723/67, NAS 1653, M83723/37, M83723/66, MS3471, NAS 1701, AS34041, M83723/14, M83723/38, NAS 1699, M83723/95, MS3474, M83723/98, NAS 1651, NAS 1693, AS34561, M83723/76, AS34011, AS34091, AS34511, M83723/71, M83723/86, M83723/65, NAS 1702, AS34501, AS34121, M83723/05, NAS 1692, M83723/68, NAS 1694, AS34681, M83723/78, M83723/85, MS3475, M83723/73, M83723/07, M83723/92, AS34641, M83723/72, M83723/06, M83723/08, M83723/03

Operation/Application


  • Compatible With Connector Shell Size : 37, 20

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR14BI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab90-2014Bi Raychem - Te Connectivity - 10AK2228 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab90-2014Bi Raychem - Te Connectivity
10AK2228
Txr54Ab90-2014Bi Raychem - Te Connectivity 10AK2228
TXR54AB90-2014BI

TXR54AB90-2014BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 439831-000 10AK2228
Product Name Connector Backshells Txr54Ab90-2014Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details